Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512143RFKTG

Description
143 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
143 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512143RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512143RFKTG-ND
Chip Resistor - Surface Mount CRCW2512143RFKTG-ND
143 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 143 OHM 1W 1% 2512 SMD - CRCW2512143RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1W 1% 2512 SMD
CRCW2512143RFKTG
RES 143 OHM 1W 1% 2512 SMD CRCW2512143RFKTG
RES 143ohm 1W 1% 2512 SMD

RES 143ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 143 1% 100 R67 Rohs Compliant Vishay - 49P4539 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 143 1% 100 R67 Rohs Compliant Vishay
49P4539
Crcw2512 143 1% 100 R67 Rohs Compliant Vishay 49P4539
CRCW2512 143 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 143 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512143RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512143RFKTG
Chip Resistor - Surface Mount CRCW2512143RFKTG
RES SMD 143 OHM 1% 1W 2512

RES SMD 143 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512143RFKTG-ND CRCW2512143RFKTG 49P4539 CRCW2512143RFKTG
Product Name Chip Resistor - Surface Mount RES 143 OHM 1W 1% 2512 SMD Crcw2512 143 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details