Vishay Intertechnology, Inc. RES 140 OHM 1W 1% 2512 SMD CRCW2512140RFKTG

Description
RES 140ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 140ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1W 1% 2512 SMD - CRCW2512140RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1W 1% 2512 SMD
CRCW2512140RFKTG
RES 140 OHM 1W 1% 2512 SMD CRCW2512140RFKTG
RES 140ohm 1W 1% 2512 SMD

RES 140ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512140RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512140RFKTG-ND
Chip Resistor - Surface Mount CRCW2512140RFKTG-ND
140 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512140RFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512140RFKTG
Chip Resistor - Surface Mount CRCW2512140RFKTG
RES SMD 140 OHM 1% 1W 2512

RES SMD 140 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,140Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C5993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,140Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C5993
Resistor,metal Glaze,140Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C5993
Resistor,Metal Glaze,140Ohms,500WV, 1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,140Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512140RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512140RFKTG
Chip Resistor - Surface Mount CRCW2512140RFKTG
RES SMD 140 OHM 1% 1W 2512

RES SMD 140 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512140RFKTG CRCW2512140RFKTG-ND CRCW2512140RFKTG 43C5993 CRCW2512140RFKTG
Product Name RES 140 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,140Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers