Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 13ohms 1% CRCW251213K7FKEG

Description
Thick Film Resistors - SMD 1watt 13ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 13ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 13ohms 1% - CRCW251213K7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 13ohms 1%
CRCW251213K7FKEG
Thick Film Resistors - SMD 1watt 13ohms 1% CRCW251213K7FKEG
Thick Film Resistors - SMD 1watt 13ohms 1%

Thick Film Resistors - SMD 1watt 13ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW251213K7FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251213K7FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW251213K7FKEGTR-ND
13.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

13.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251213K7FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251213K7FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW251213K7FKEGCT-ND
RES SMD 13.7K OHM 1% 1W 2512

RES SMD 13.7K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251213K7FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251213K7FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251213K7FKEGDKR-ND
RES SMD 13.7K OHM 1% 1W 2512

RES SMD 13.7K OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251213K7FKEG 541-CRCW251213K7FKEGTR-ND
Product Name Thick Film Resistors - SMD 1watt 13ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 13 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2673FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details