Vishay Intertechnology, Inc. RES 130K OHM 1W 5% 2512 SMD CRCW2512130KJNTG

Description
RES 130Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 130Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1W 5% 2512 SMD - CRCW2512130KJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1W 5% 2512 SMD
CRCW2512130KJNTG
RES 130K OHM 1W 5% 2512 SMD CRCW2512130KJNTG
RES 130Kohm 1W 5% 2512 SMD

RES 130Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512130KJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512130KJNTG-ND
Chip Resistor - Surface Mount CRCW2512130KJNTG-ND
130 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 130K 5% 200 R67 Rohs Compliant Vishay - 49P4533 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 130K 5% 200 R67 Rohs Compliant Vishay
49P4533
Crcw2512 130K 5% 200 R67 Rohs Compliant Vishay 49P4533
CRCW2512 130K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 130K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512130KJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512130KJNTG
Chip Resistor - Surface Mount CRCW2512130KJNTG
RES SMD 130K OHM 5% 1W 2512

RES SMD 130K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512130KJNTG CRCW2512130KJNTG-ND 49P4533 CRCW2512130KJNTG
Product Name RES 130K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 130K 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers