Vishay Intertechnology, Inc. RES 12.7 OHM 1W 1% 2512 SMD CRCW251212R7FKTG

Description
RES 12.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 12.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1W 1% 2512 SMD - CRCW251212R7FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1W 1% 2512 SMD
CRCW251212R7FKTG
RES 12.7 OHM 1W 1% 2512 SMD CRCW251212R7FKTG
RES 12.7ohm 1W 1% 2512 SMD

RES 12.7ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251212R7FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251212R7FKTG-ND
Chip Resistor - Surface Mount CRCW251212R7FKTG-ND
12.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251212R7FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251212R7FKTG
Chip Resistor - Surface Mount CRCW251212R7FKTG
RES SMD 12.7 OHM 1% 1W 2512

RES SMD 12.7 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251212R7FKTG CRCW251212R7FKTG-ND CRCW251212R7FKTG
Product Name RES 12.7 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details