Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251212R0FKEG

Description
12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0AFTR-ND
Chip Resistor - Surface Mount 541-12.0AFTR-ND
12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0AFDKR-ND
Chip Resistor - Surface Mount 541-12.0AFDKR-ND
12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0AFCT-ND
Chip Resistor - Surface Mount 541-12.0AFCT-ND
12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 12.0 OHM 1W 1% 2512 SMD - CRCW251212R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1W 1% 2512 SMD
CRCW251212R0FKEG
RES 12.0 OHM 1W 1% 2512 SMD CRCW251212R0FKEG
RES 12.0ohm 1W 1% 2512 SMD

RES 12.0ohm 1W 1% 2512 SMD

Supplier's Site
Res, 12Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay - 33AK3125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
33AK3125
Res, 12Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay 33AK3125
RES, 12OHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

RES, 12OHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-12.0AFTR-ND CRCW251212R0FKEG 33AK3125
Product Name Chip Resistor - Surface Mount RES 12.0 OHM 1W 1% 2512 SMD Res, 12Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details