Vishay Intertechnology, Inc. RES 12.7K OHM 1.5W 1% 2512 SMD CRCW251212K7FKEGHP

Description
RES 12.7Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 12.7Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1.5W 1% 2512 SMD - CRCW251212K7FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1.5W 1% 2512 SMD
CRCW251212K7FKEGHP
RES 12.7K OHM 1.5W 1% 2512 SMD CRCW251212K7FKEGHP
RES 12.7Kohm 1.5W 1% 2512 SMD

RES 12.7Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251212K7FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251212K7FKEGHP-ND
Chip Resistor - Surface Mount CRCW251212K7FKEGHP-ND
12.7 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12.7 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251212K7FKEGHP CRCW251212K7FKEGHP-ND
Product Name RES 12.7K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details