Vishay Intertechnology, Inc. RES 12.0K OHM 1W 1% 2512 SMD CRCW251212K0FKTG

Description
RES 12.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 12.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0K OHM 1W 1% 2512 SMD - CRCW251212K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1W 1% 2512 SMD
CRCW251212K0FKTG
RES 12.0K OHM 1W 1% 2512 SMD CRCW251212K0FKTG
RES 12.0Kohm 1W 1% 2512 SMD

RES 12.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251212K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251212K0FKTG-ND
Chip Resistor - Surface Mount CRCW251212K0FKTG-ND
12 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 12K 1% 100 R67 Rohs Compliant Vishay - 49P4512 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 12K 1% 100 R67 Rohs Compliant Vishay
49P4512
Crcw2512 12K 1% 100 R67 Rohs Compliant Vishay 49P4512
CRCW2512 12K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 12K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251212K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251212K0FKTG
Chip Resistor - Surface Mount CRCW251212K0FKTG
RES SMD 12K OHM 1% 1W 2512

RES SMD 12K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251212K0FKTG CRCW251212K0FKTG-ND 49P4512 CRCW251212K0FKTG
Product Name RES 12.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 12K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details