Vishay Precision Group Thick Film Resistors - SMD 1watt 10Mohms 5% CRCW251210M0JNEG

Description
Thick Film Resistors - SMD 1watt 10Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 10Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 10Mohms 5% - CRCW251210M0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 10Mohms 5%
CRCW251210M0JNEG
Thick Film Resistors - SMD 1watt 10Mohms 5% CRCW251210M0JNEG
Thick Film Resistors - SMD 1watt 10Mohms 5%

Thick Film Resistors - SMD 1watt 10Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-10MXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MXDKR-ND
Chip Resistor - Surface Mount 541-10MXDKR-ND
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MXCT-ND
Chip Resistor - Surface Mount 541-10MXCT-ND
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MXTR-ND
Chip Resistor - Surface Mount 541-10MXTR-ND
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10M, 5%, 1W, 2512; Resistance Vishay - 89M6921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 1W, 2512; Resistance Vishay
89M6921
Res, Thick Film, 10M, 5%, 1W, 2512; Resistance Vishay 89M6921
RES, THICK FILM, 10M, 5%, 1W, 2512; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 1W, 2512; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film Chip, 10Mohm, 1W, 5%, Full Reel; Resistance Vishay - 89M6922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 10Mohm, 1W, 5%, Full Reel; Resistance Vishay
89M6922
Resistor, Thick Film Chip, 10Mohm, 1W, 5%, Full Reel; Resistance Vishay 89M6922
RESISTOR, THICK FILM CHIP, 10MOHM, 1W, 5%, FULL REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 10MOHM, 1W, 5%, FULL REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251210M0JNEG 541-10MXDKR-ND 89M6921 89M6922
Product Name Thick Film Resistors - SMD 1watt 10Mohms 5% Chip Resistor - Surface Mount Res, Thick Film, 10M, 5%, 1W, 2512; Resistance Vishay Resistor, Thick Film Chip, 10Mohm, 1W, 5%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers