Vishay Precision Group Chip Resistor - Surface Mount - CRCW251210K0FKEG CRCW251210K0FKEG

Description
Manufacturer: Vishay Win Source Part Number: 915985-CRCW251210K0F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 10K 1% E67 E3, 541-10.0KAFDKR, 541-10.0KAFCT, 541-10.0KAFTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915985-CRCW251210K0F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 10K 1% E67 E3, 541-10.0KAFDKR, 541-10.0KAFCT, 541-10.0KAFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251210K0FKEG - 915985-CRCW251210K0FKEG - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251210K0FKEG
915985-CRCW251210K0FKEG
Chip Resistor - Surface Mount - CRCW251210K0FKEG 915985-CRCW251210K0FKEG
Manufacturer: Vishay Win Source Part Number: 915985-CRCW251210K0F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 10K 1% E67 E3, 541-10.0KAFDKR, 541-10.0KAFCT, 541-10.0KAFTR

Manufacturer: Vishay
Win Source Part Number: 915985-CRCW251210K0FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 100 10K 1% E67 E3, 541-10.0KAFDKR, 541-10.0KAFCT, 541-10.0KAFTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KAFTR-ND
Chip Resistor - Surface Mount 541-10.0KAFTR-ND
10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KAFDKR-ND
Chip Resistor - Surface Mount 541-10.0KAFDKR-ND
10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KAFCT-ND
Chip Resistor - Surface Mount 541-10.0KAFCT-ND
10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW251210K0FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW251210K0FKEG
SMD 1W 500V Resistor 52-CRCW251210K0FKEG
1W 10kR 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251210K0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210K0FKEG can be used for catalog matching and distributor lookup.

1W 10kR 1% 500V Thick Film SMD Resistor 2512 Product overview: CRCW251210K0FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251210K0FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792405
Surface Mount Resistors 6792405
Vishay CRCW251210K0FKEG

Vishay CRCW251210K0FKEG

Supplier's Site
2512,10K,1%,T/R,RoHS Compliant - CRCW251210K0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,10K,1%,T/R,RoHS Compliant
CRCW251210K0FKEG
2512,10K,1%,T/R,RoHS Compliant CRCW251210K0FKEG
2512,10K,1%,T/R,RoHS Compliant

2512,10K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW251210K0FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251210K0FKEG
Chip Resistor - Surface Mount CRCW251210K0FKEG
RES SMD 10K OHM 1% 1W 2512

RES SMD 10K OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 1W, 2512; Resistance Vishay - 42K4075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 1W, 2512; Resistance Vishay
42K4075
Res, Thick Film, 10K, 1%, 1W, 2512; Resistance Vishay 42K4075
RES, THICK FILM, 10K, 1%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay - 96Y9161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
96Y9161
Res, 10K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay 96Y9161
RES, 10K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 915985-CRCW251210K0FKEG 541-10.0KAFTR-ND 52-CRCW251210K0FKEG 6792405 CRCW251210K0FKEG CRCW251210K0FKEG 42K4075 96Y9161
Product Name Chip Resistor - Surface Mount - CRCW251210K0FKEG Chip Resistor - Surface Mount SMD 1W 500V Resistor Surface Mount Resistors 2512,10K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 1W, 2512; Resistance Vishay Res, 10K, 1%, 1W, 2512, Thick Film; Resistor Case Style Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512 2512; 2512 [6432 Metric] 2512
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details