Vishay Intertechnology, Inc. RESIS, 100OHM, 5%, 1W, SMT2512 CRCW2512101J

Description
RESIS, 100OHM, 5%, 1W, SMT2512
Request a Quote
Description
RESIS, 100OHM, 5%, 1W, SMT2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 100OHM, 5%, 1W, SMT2512 - CRCW2512101J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 100OHM, 5%, 1W, SMT2512
CRCW2512101J
RESIS, 100OHM, 5%, 1W, SMT2512 CRCW2512101J
RESIS, 100OHM, 5%, 1W, SMT2512

RESIS, 100OHM, 5%, 1W, SMT2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW2512101J
Product Name RESIS, 100OHM, 5%, 1W, SMT2512
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers