Vishay Precision Group CRCW2512100RFKTG CRCW2512100RFKTG

Description
CRCW2512100RFKTG
Request a Quote Datasheet
Description
CRCW2512100RFKTG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW2512100RFKTG - CRCW2512100RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2512100RFKTG
CRCW2512100RFKTG
CRCW2512100RFKTG CRCW2512100RFKTG
CRCW2512100RFKTG

CRCW2512100RFKTG

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW2512100RFKTGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512100RFKTGTR-ND
Chip Resistor - Surface Mount 541-CRCW2512100RFKTGTR-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512100RFKTGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512100RFKTGCT-ND
Chip Resistor - Surface Mount 541-CRCW2512100RFKTGCT-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512100RFKTGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512100RFKTGDKR-ND
Chip Resistor - Surface Mount 541-CRCW2512100RFKTGDKR-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW2512100RFKTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512100RFKTG
SMD 1W 500V Resistor 52-CRCW2512100RFKTG
1W 1% 100R Thick Film Chip Resistor, 2512 SMD, 500V Product overview: CRCW2512100RFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512100RFKTG can be used for catalog matching and distributor lookup.

1W 1% 100R Thick Film Chip Resistor, 2512 SMD, 500V Product overview: CRCW2512100RFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512100RFKTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512100RFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512100RFKTG
Chip Resistor - Surface Mount CRCW2512100RFKTG
RES SMD 100 OHM 1% 1W 2512

RES SMD 100 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay - 07J2778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay
07J2778
Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay 07J2778
RES, THICK FILM, 100R, 1%, 1W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

RES, THICK FILM, 100R, 1%, 1W, 2512, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2512100RFKTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2512100RFKTG
Resistors - Chip Resistor - Surface Mount CRCW2512100RFKTG
RES SMD 100 OHM 1% 1W 2512

RES SMD 100 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512100RFKTG 541-CRCW2512100RFKTGTR-ND 52-CRCW2512100RFKTG CRCW2512100RFKTG 07J2778 CRCW2512100RFKTG
Product Name CRCW2512100RFKTG Chip Resistor - Surface Mount SMD 1W 500V Resistor Chip Resistor - Surface Mount Res, Thick Film, 100R, 1%, 1W, 2512, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details