Vishay Intertechnology, Inc. RES 100 OHM 1.5W 1% 2512 SMD CRCW2512100RFKEHHP

Description
RES 100ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 100ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1.5W 1% 2512 SMD - CRCW2512100RFKEHHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1.5W 1% 2512 SMD
CRCW2512100RFKEHHP
RES 100 OHM 1.5W 1% 2512 SMD CRCW2512100RFKEHHP
RES 100ohm 1.5W 1% 2512 SMD

RES 100ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512100RFKEHHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512100RFKEHHP-ND
Chip Resistor - Surface Mount CRCW2512100RFKEHHP-ND
100 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512100RFKEHHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512100RFKEHHP
Chip Resistor - Surface Mount CRCW2512100RFKEHHP
RES SMD 100 OHM 1% 1.5W 2512

RES SMD 100 OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512100RFKEHHP CRCW2512100RFKEHHP-ND CRCW2512100RFKEHHP
Product Name RES 100 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers