RES 100Kohm 1W 1% 2512 SMD
RES SMD 100K OHM 1% 1W 2512
RES SMD 100K OHM 1% 1W 2512
100 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 100K OHM 1% 1W 2512
THICK FILM CHIP RESISTOR; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
Thick Film Chip Resistor; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
RES SMD 100K OHM 1% 1W 2512
RES SMD 100K OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW2512100KFKTG | 541-CRCW2512100KFKTGCT-ND | CRCW2512100KFKTG | 37C0296 | CRCW2512100KFKTG | CRCW2512100KFKTG |
| Product Name | RES 100K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Resistance Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512; 2512 [6432 Metric] | 2512; 2512 (6432 Metric) | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | Single Resistor |