Vishay Precision Group Res, Thick Film, 100K, 1%, 1W, 2512, Reel; Resistance Vishay CRCW2512100KFKEG.

Description
RES, THICK FILM, 100K, 1%, 1W, 2512, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
Description
RES, THICK FILM, 100K, 1%, 1W, 2512, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100K, 1%, 1W, 2512, Reel; Resistance Vishay - 25AC8007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 1W, 2512, Reel; Resistance Vishay
25AC8007
Res, Thick Film, 100K, 1%, 1W, 2512, Reel; Resistance Vishay 25AC8007
RES, THICK FILM, 100K, 1%, 1W, 2512, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 1W, 2512, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC8007
Product Name Res, Thick Film, 100K, 1%, 1W, 2512, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details