VISHAY INTERTECHNOLOGY, INC.
CRCW2512100JP -- RES 10 OHM 1W 5% 2512 SMD
Vishay Intertechnology, Inc.
RES 10 OHM 1W 5% 2512 SMD
CRCW2512100JP
Description
RES 10ohm 1W 5% 2512 SMD
Request a Quote
Email Supplier
Description
RES 10ohm 1W 5% 2512 SMD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW2512100JP |
|
Product Name
|
RES 10 OHM 1W 5% 2512 SMD |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details