Vishay Intertechnology, Inc. RES 9.53M OHM 3/4W 1% 2010 SMD CRCW20109M53FKTF

Description
RES 9.53Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 9.53Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53M OHM 3/4W 1% 2010 SMD - CRCW20109M53FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53M OHM 3/4W 1% 2010 SMD
CRCW20109M53FKTF
RES 9.53M OHM 3/4W 1% 2010 SMD CRCW20109M53FKTF
RES 9.53Mohm 3/4W 1% 2010 SMD

RES 9.53Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109M53FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109M53FKTF-ND
Chip Resistor - Surface Mount CRCW20109M53FKTF-ND
9.53 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.53 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20109M53FKTF CRCW20109M53FKTF-ND
Product Name RES 9.53M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 9.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details