Vishay Intertechnology, Inc. RES 9.1M OHM 3/4W 5% 2010 SMD CRCW20109M10JNTF

Description
RES 9.1Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 9.1Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 3/4W 5% 2010 SMD - CRCW20109M10JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 3/4W 5% 2010 SMD
CRCW20109M10JNTF
RES 9.1M OHM 3/4W 5% 2010 SMD CRCW20109M10JNTF
RES 9.1Mohm 3/4W 5% 2010 SMD

RES 9.1Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20109M10JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20109M10JNTF-ND
Chip Resistor - Surface Mount CRCW20109M10JNTF-ND
9.1 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20109M10JNTF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20109M10JNTF
Chip Resistor - Surface Mount CRCW20109M10JNTF
RES SMD 9.1M OHM 5% 3/4W 2010

RES SMD 9.1M OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20109M10JNTF CRCW20109M10JNTF-ND CRCW20109M10JNTF
Product Name RES 9.1M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 9.10E6 ohms 0.0091 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details