Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 953ohms 1% CRCW2010953RFKTF

Description
Thick Film Resistors - SMD 3/4watt 953ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 953ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 953ohms 1% - CRCW2010953RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 953ohms 1%
CRCW2010953RFKTF
Thick Film Resistors - SMD 3/4watt 953ohms 1% CRCW2010953RFKTF
Thick Film Resistors - SMD 3/4watt 953ohms 1%

Thick Film Resistors - SMD 3/4watt 953ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010953RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010953RFKTF-ND
Chip Resistor - Surface Mount CRCW2010953RFKTF-ND
953 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 953 1% 100 R02 Rohs Compliant Vishay - 49P4401 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 953 1% 100 R02 Rohs Compliant Vishay
49P4401
Crcw2010 953 1% 100 R02 Rohs Compliant Vishay 49P4401
CRCW2010 953 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 953 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010953RFKTF CRCW2010953RFKTF-ND 49P4401
Product Name Thick Film Resistors - SMD 3/4watt 953ohms 1% Chip Resistor - Surface Mount Crcw2010 953 1% 100 R02 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details