Vishay Intertechnology, Inc. RES 953K OHM 3/4W 1% 2010 SMD CRCW2010953KFKTF

Description
RES 953Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 953Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 3/4W 1% 2010 SMD - CRCW2010953KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 3/4W 1% 2010 SMD
CRCW2010953KFKTF
RES 953K OHM 3/4W 1% 2010 SMD CRCW2010953KFKTF
RES 953Kohm 3/4W 1% 2010 SMD

RES 953Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010953KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010953KFKTF-ND
Chip Resistor - Surface Mount CRCW2010953KFKTF-ND
953 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

953 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010953KFKTF CRCW2010953KFKTF-ND
Product Name RES 953K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 953000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details