Vishay Intertechnology, Inc. RES 93.1K OHM 1W 1% 2010 SMD CRCW201093K1FKEFHP

Description
RES 93.1Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 93.1Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1W 1% 2010 SMD - CRCW201093K1FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1W 1% 2010 SMD
CRCW201093K1FKEFHP
RES 93.1K OHM 1W 1% 2010 SMD CRCW201093K1FKEFHP
RES 93.1Kohm 1W 1% 2010 SMD

RES 93.1Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201093K1FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201093K1FKEFHP-ND
Chip Resistor - Surface Mount CRCW201093K1FKEFHP-ND
93.1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

93.1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201093K1FKEFHP CRCW201093K1FKEFHP-ND
Product Name RES 93.1K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 93100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1614928-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
4 suppliers