Vishay Intertechnology, Inc. RES 91.0 OHM 3/4W 1% 2010 SMD CRCW201091R0FKEF

Description
RES 91.0ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 91.0ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0 OHM 3/4W 1% 2010 SMD - CRCW201091R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 3/4W 1% 2010 SMD
CRCW201091R0FKEF
RES 91.0 OHM 3/4W 1% 2010 SMD CRCW201091R0FKEF
RES 91.0ohm 3/4W 1% 2010 SMD

RES 91.0ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201091R0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201091R0FKEF-ND
Chip Resistor - Surface Mount CRCW201091R0FKEF-ND
91 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 91R 1% E02 E3 Rohs Compliant Vishay - 47P4821 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 91R 1% E02 E3 Rohs Compliant Vishay
47P4821
Crcw2010 100 91R 1% E02 E3 Rohs Compliant Vishay 47P4821
CRCW2010 100 91R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 91R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201091R0FKEF CRCW201091R0FKEF-ND 47P4821
Product Name RES 91.0 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 91R 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details