Vishay Intertechnology, Inc. RES 910 OHM 3/4W 1% 2010 SMD CRCW2010910RFKEF

Description
RES 910ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 910ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 3/4W 1% 2010 SMD - CRCW2010910RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 3/4W 1% 2010 SMD
CRCW2010910RFKEF
RES 910 OHM 3/4W 1% 2010 SMD CRCW2010910RFKEF
RES 910ohm 3/4W 1% 2010 SMD

RES 910ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010910RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010910RFKEF-ND
Chip Resistor - Surface Mount CRCW2010910RFKEF-ND
910 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 910R 1% E02 E3 Rohs Compliant Vishay - 47P4824 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 910R 1% E02 E3 Rohs Compliant Vishay
47P4824
Crcw2010 100 910R 1% E02 E3 Rohs Compliant Vishay 47P4824
CRCW2010 100 910R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 910R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010910RFKEF CRCW2010910RFKEF-ND 47P4824
Product Name RES 910 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 910R 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details