Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010910KFKTF

Description
910 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010910KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010910KFKTF-ND
Chip Resistor - Surface Mount CRCW2010910KFKTF-ND
910 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 910K OHM 3/4W 1% 2010 SMD - CRCW2010910KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 3/4W 1% 2010 SMD
CRCW2010910KFKTF
RES 910K OHM 3/4W 1% 2010 SMD CRCW2010910KFKTF
RES 910Kohm 3/4W 1% 2010 SMD

RES 910Kohm 3/4W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW2010910KFKTF-ND CRCW2010910KFKTF
Product Name Chip Resistor - Surface Mount RES 910K OHM 3/4W 1% 2010 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details