Vishay Intertechnology, Inc. RES 90.9K OHM 1W 1% 2010 SMD CRCW201090K9FKEFHP

Description
RES 90.9Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 90.9Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1W 1% 2010 SMD - CRCW201090K9FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1W 1% 2010 SMD
CRCW201090K9FKEFHP
RES 90.9K OHM 1W 1% 2010 SMD CRCW201090K9FKEFHP
RES 90.9Kohm 1W 1% 2010 SMD

RES 90.9Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201090K9FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201090K9FKEFHP-ND
Chip Resistor - Surface Mount CRCW201090K9FKEFHP-ND
90.9 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

90.9 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201090K9FKEFHP CRCW201090K9FKEFHP-ND
Product Name RES 90.9K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details