Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW2010909KFKTF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW2010909KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW2010909KFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW2010909KFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010909KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010909KFKTF-ND
Chip Resistor - Surface Mount CRCW2010909KFKTF-ND
909 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

909 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 909Kohm, 500Mw, 1%; Resistance Vishay - 07J3278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 909Kohm, 500Mw, 1%; Resistance Vishay
07J3278
Resistor, Thick Film, 909Kohm, 500Mw, 1%; Resistance Vishay 07J3278
RESISTOR, THICK FILM, 909KOHM, 500mW, 1%; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 909KOHM, 500mW, 1%; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010909KFKTF CRCW2010909KFKTF-ND 07J3278
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Resistor, Thick Film, 909Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details