Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 8.25ohms 1% CRCW20108R25FP

Description
Thick Film Resistors - SMD 3/4watt 8.25ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 3/4watt 8.25ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 8.25ohms 1% - CRCW20108R25FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 8.25ohms 1%
CRCW20108R25FP
Thick Film Resistors - SMD 3/4watt 8.25ohms 1% CRCW20108R25FP
Thick Film Resistors - SMD 3/4watt 8.25ohms 1%

Thick Film Resistors - SMD 3/4watt 8.25ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20108R25FP
Product Name Thick Film Resistors - SMD 3/4watt 8.25ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details