Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20108R20FNEF

Description
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20108R20FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108R20FNEF-ND
Chip Resistor - Surface Mount CRCW20108R20FNEF-ND
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.20 OHM 3/4W 1% 2010 SMD - CRCW20108R20FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 3/4W 1% 2010 SMD
CRCW20108R20FNEF
RES 8.20 OHM 3/4W 1% 2010 SMD CRCW20108R20FNEF
RES 8.20ohm 3/4W 1% 2010 SMD

RES 8.20ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 200 8R2 1% E02 E3 Rohs Compliant Vishay - 49P4367 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 8R2 1% E02 E3 Rohs Compliant Vishay
49P4367
Crcw2010 200 8R2 1% E02 E3 Rohs Compliant Vishay 49P4367
CRCW2010 200 8R2 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 8R2 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20108R20FNEF-ND CRCW20108R20FNEF 49P4367
Product Name Chip Resistor - Surface Mount RES 8.20 OHM 3/4W 1% 2010 SMD Crcw2010 200 8R2 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
5 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details