Vishay Intertechnology, Inc. RES 8.06M OHM 3/4W 1% 2010 SMD CRCW20108M06FKTF

Description
RES 8.06Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 8.06Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06M OHM 3/4W 1% 2010 SMD - CRCW20108M06FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06M OHM 3/4W 1% 2010 SMD
CRCW20108M06FKTF
RES 8.06M OHM 3/4W 1% 2010 SMD CRCW20108M06FKTF
RES 8.06Mohm 3/4W 1% 2010 SMD

RES 8.06Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20108M06FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108M06FKTF-ND
Chip Resistor - Surface Mount CRCW20108M06FKTF-ND
8.06 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20108M06FKTF CRCW20108M06FKTF-ND
Product Name RES 8.06M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 8.06E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details