Vishay Intertechnology, Inc. RES 8.66K OHM 1W 1% 2010 SMD CRCW20108K66FKEFHP

Description
RES 8.66Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 8.66Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1W 1% 2010 SMD - CRCW20108K66FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1W 1% 2010 SMD
CRCW20108K66FKEFHP
RES 8.66K OHM 1W 1% 2010 SMD CRCW20108K66FKEFHP
RES 8.66Kohm 1W 1% 2010 SMD

RES 8.66Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20108K66FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108K66FKEFHP-ND
Chip Resistor - Surface Mount CRCW20108K66FKEFHP-ND
8.66 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.66 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20108K66FKEFHP CRCW20108K66FKEFHP-ND
Product Name RES 8.66K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details