Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20108K25FKTF

Description
8.25 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20108K25FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20108K25FKTF-ND
Chip Resistor - Surface Mount CRCW20108K25FKTF-ND
8.25 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW20108K25FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW20108K25FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW20108K25FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistor, Thick Film, 8.25Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 07J3268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.25Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
07J3268
Resistor, Thick Film, 8.25Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 07J3268
RESISTOR, THICK FILM, 8.25KOHM, 750mW, 1%, FULL REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 8.25KOHM, 750mW, 1%, FULL REEL; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20108K25FKTF-ND CRCW20108K25FKTF 07J3268
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:8.25kohm; Resistance Tolerance: 1%; Power Rating:0... Resistor, Thick Film, 8.25Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD395GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers