Vishay Intertechnology, Inc. RES 88.7K OHM 3/4W 1% 2010 SMD CRCW201088K7FKTF

Description
RES 88.7Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 88.7Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 3/4W 1% 2010 SMD - CRCW201088K7FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 3/4W 1% 2010 SMD
CRCW201088K7FKTF
RES 88.7K OHM 3/4W 1% 2010 SMD CRCW201088K7FKTF
RES 88.7Kohm 3/4W 1% 2010 SMD

RES 88.7Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201088K7FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201088K7FKTF-ND
Chip Resistor - Surface Mount CRCW201088K7FKTF-ND
88.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201088K7FKTF CRCW201088K7FKTF-ND
Product Name RES 88.7K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1676265-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details