Vishay Intertechnology, Inc. RES 84.5 OHM 3/4W 1% 2010 SMD CRCW201084R5FKEF

Description
RES 84.5ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 84.5ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 3/4W 1% 2010 SMD - CRCW201084R5FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 3/4W 1% 2010 SMD
CRCW201084R5FKEF
RES 84.5 OHM 3/4W 1% 2010 SMD CRCW201084R5FKEF
RES 84.5ohm 3/4W 1% 2010 SMD

RES 84.5ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201084R5FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201084R5FKEF-ND
Chip Resistor - Surface Mount CRCW201084R5FKEF-ND
84.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

84.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201084R5FKEF CRCW201084R5FKEF-ND
Product Name RES 84.5 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573328 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details