Vishay Intertechnology, Inc. RES 84.5K OHM 1W 1% 2010 SMD CRCW201084K5FKEFHP

Description
RES 84.5Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 84.5Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1W 1% 2010 SMD - CRCW201084K5FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1W 1% 2010 SMD
CRCW201084K5FKEFHP
RES 84.5K OHM 1W 1% 2010 SMD CRCW201084K5FKEFHP
RES 84.5Kohm 1W 1% 2010 SMD

RES 84.5Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201084K5FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201084K5FKEFHP-ND
Chip Resistor - Surface Mount CRCW201084K5FKEFHP-ND
84.5 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

84.5 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201084K5FKEFHP CRCW201084K5FKEFHP-ND
Product Name RES 84.5K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details