Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201082R0JNTF

Description
82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201082R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201082R0JNTF-ND
Chip Resistor - Surface Mount CRCW201082R0JNTF-ND
82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 82.0 OHM 3/4W 5% 2010 SMD - CRCW201082R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 3/4W 5% 2010 SMD
CRCW201082R0JNTF
RES 82.0 OHM 3/4W 5% 2010 SMD CRCW201082R0JNTF
RES 82.0ohm 3/4W 5% 2010 SMD

RES 82.0ohm 3/4W 5% 2010 SMD

Supplier's Site
Crcw2010 82 5% 200 R02 Rohs Compliant Vishay - 49P4378 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 82 5% 200 R02 Rohs Compliant Vishay
49P4378
Crcw2010 82 5% 200 R02 Rohs Compliant Vishay 49P4378
CRCW2010 82 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 82 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201082R0JNTF-ND CRCW201082R0JNTF 49P4378
Product Name Chip Resistor - Surface Mount RES 82.0 OHM 3/4W 5% 2010 SMD Crcw2010 82 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details