Vishay Intertechnology, Inc. RES 82.0 OHM 3/4W 1% 2010 SMD CRCW201082R0FKEF

Description
RES 82.0ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 82.0ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0 OHM 3/4W 1% 2010 SMD - CRCW201082R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 3/4W 1% 2010 SMD
CRCW201082R0FKEF
RES 82.0 OHM 3/4W 1% 2010 SMD CRCW201082R0FKEF
RES 82.0ohm 3/4W 1% 2010 SMD

RES 82.0ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201082R0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201082R0FKEF-ND
Chip Resistor - Surface Mount CRCW201082R0FKEF-ND
82 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 82R 1% E02 E3 Rohs Compliant Vishay - 47P4792 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 82R 1% E02 E3 Rohs Compliant Vishay
47P4792
Crcw2010 100 82R 1% E02 E3 Rohs Compliant Vishay 47P4792
CRCW2010 100 82R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 82R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201082R0FKEF CRCW201082R0FKEF-ND 47P4792
Product Name RES 82.0 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 82R 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details