Vishay Intertechnology, Inc. RES 82.5K OHM 1W 1% 2010 SMD CRCW201082K5FKEFHP

Description
RES 82.5Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 82.5Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1W 1% 2010 SMD - CRCW201082K5FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1W 1% 2010 SMD
CRCW201082K5FKEFHP
RES 82.5K OHM 1W 1% 2010 SMD CRCW201082K5FKEFHP
RES 82.5Kohm 1W 1% 2010 SMD

RES 82.5Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201082K5FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201082K5FKEFHP-ND
Chip Resistor - Surface Mount CRCW201082K5FKEFHP-ND
82.5 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82.5 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201082K5FKEFHP CRCW201082K5FKEFHP-ND
Product Name RES 82.5K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details