Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201082K5FKEF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW201082K5FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW201082K5FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201082K5FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-82.5KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-82.5KACTR-ND
Chip Resistor - Surface Mount 541-82.5KACTR-ND
82.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 82.5Kohm, 500Mw, 1%; Resistance Vishay - 53K3911 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 82.5Kohm, 500Mw, 1%; Resistance Vishay
53K3911
Thick Film Resistor, 82.5Kohm, 500Mw, 1%; Resistance Vishay 53K3911
THICK FILM RESISTOR, 82.5KOHM, 500mW, 1%; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 82.5KOHM, 500mW, 1%; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201082K5FKEF 541-82.5KACTR-ND 53K3911
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Thick Film Resistor, 82.5Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details