Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201082K0JNTF

Description
82 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201082K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201082K0JNTF-ND
Chip Resistor - Surface Mount CRCW201082K0JNTF-ND
82 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 82K OHM 3/4W 5% 2010 SMD - CRCW201082K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 3/4W 5% 2010 SMD
CRCW201082K0JNTF
RES 82K OHM 3/4W 5% 2010 SMD CRCW201082K0JNTF
RES 82Kohm 3/4W 5% 2010 SMD

RES 82Kohm 3/4W 5% 2010 SMD

Supplier's Site
Resistor, Thick Film, 82Kohm, 500Mw, 5%; Resistance Vishay - 43C5857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Kohm, 500Mw, 5%; Resistance Vishay
43C5857
Resistor, Thick Film, 82Kohm, 500Mw, 5%; Resistance Vishay 43C5857
RESISTOR, THICK FILM, 82KOHM, 500mW, 5%; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

RESISTOR, THICK FILM, 82KOHM, 500mW, 5%; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201082K0JNTF-ND CRCW201082K0JNTF 43C5857
Product Name Chip Resistor - Surface Mount RES 82K OHM 3/4W 5% 2010 SMD Resistor, Thick Film, 82Kohm, 500Mw, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details