Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010825RFKTF

Description
825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010825RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010825RFKTF-ND
Chip Resistor - Surface Mount CRCW2010825RFKTF-ND
825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 825ohms 1% - CRCW2010825RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 825ohms 1%
CRCW2010825RFKTF
Thick Film Resistors - SMD 3/4watt 825ohms 1% CRCW2010825RFKTF
Thick Film Resistors - SMD 3/4watt 825ohms 1%

Thick Film Resistors - SMD 3/4watt 825ohms 1%

Supplier's Site
Resistor, Thick Film, 825 Ohm, 500Mw, 1%; Resistance Vishay - 01H0520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 825 Ohm, 500Mw, 1%; Resistance Vishay
01H0520
Resistor, Thick Film, 825 Ohm, 500Mw, 1%; Resistance Vishay 01H0520
RESISTOR, THICK FILM, 825 OHM, 500mW, 1%; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 825 OHM, 500mW, 1%; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010825RFKTF-ND CRCW2010825RFKTF 01H0520
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 825ohms 1% Resistor, Thick Film, 825 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details