Thick Film Chip ResistorSeries:CRCW;
RES SMD 825K OHM 1% 3/4W 2010 Product overview: CRCW2010825KFKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010825KFKTF can be used for catalog matching and distributor lookup.
825 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 825KOHM, 500mW, 1%; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW2010825KFKTF | 52-CRCW2010825KFKTF | CRCW2010825KFKTF-ND | 07J3270 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:825kohm; Resistance Tolerance:+/- 1%; Power Rating... | SMD 4W Resistor | Chip Resistor - Surface Mount | Resistor, Thick Film, 825Kohm, 500Mw, 1%; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Resistance Range | 825000 ohms | 825000 ohms | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use |