Vishay Intertechnology, Inc. RES 820 OHM 3/4W 5% 2010 SMD CRCW2010820RJNTF

Description
RES 820ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 820ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 3/4W 5% 2010 SMD - CRCW2010820RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 3/4W 5% 2010 SMD
CRCW2010820RJNTF
RES 820 OHM 3/4W 5% 2010 SMD CRCW2010820RJNTF
RES 820ohm 3/4W 5% 2010 SMD

RES 820ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010820RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010820RJNTF-ND
Chip Resistor - Surface Mount CRCW2010820RJNTF-ND
820 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 820 5% 200 R02 Rohs Compliant Vishay - 49P4381 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 820 5% 200 R02 Rohs Compliant Vishay
49P4381
Crcw2010 820 5% 200 R02 Rohs Compliant Vishay 49P4381
CRCW2010 820 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 820 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010820RJNTF CRCW2010820RJNTF-ND 49P4381
Product Name RES 820 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 820 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details