Vishay Intertechnology, Inc. RES 820 OHM 1W 5% 2010 SMD CRCW2010820RJNEFHP

Description
RES 820ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 820ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1W 5% 2010 SMD - CRCW2010820RJNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1W 5% 2010 SMD
CRCW2010820RJNEFHP
RES 820 OHM 1W 5% 2010 SMD CRCW2010820RJNEFHP
RES 820ohm 1W 5% 2010 SMD

RES 820ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010820RJNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010820RJNEFHP-ND
Chip Resistor - Surface Mount CRCW2010820RJNEFHP-ND
820 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010820RJNEFHP CRCW2010820RJNEFHP-ND
Product Name RES 820 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details