Vishay Intertechnology, Inc. RES 820 OHM 3/4W 1% 2010 SMD CRCW2010820RFKEF

Description
RES 820ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 820ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 3/4W 1% 2010 SMD - CRCW2010820RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 3/4W 1% 2010 SMD
CRCW2010820RFKEF
RES 820 OHM 3/4W 1% 2010 SMD CRCW2010820RFKEF
RES 820ohm 3/4W 1% 2010 SMD

RES 820ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010820RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010820RFKEF-ND
Chip Resistor - Surface Mount CRCW2010820RFKEF-ND
820 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010820RFKEF CRCW2010820RFKEF-ND
Product Name RES 820 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers