Vishay Intertechnology, Inc. RES 820K OHM 3/4W 1% 2010 SMD CRCW2010820KFKEF

Description
RES 820Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 820Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 3/4W 1% 2010 SMD - CRCW2010820KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 3/4W 1% 2010 SMD
CRCW2010820KFKEF
RES 820K OHM 3/4W 1% 2010 SMD CRCW2010820KFKEF
RES 820Kohm 3/4W 1% 2010 SMD

RES 820Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010820KFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010820KFKEF-ND
Chip Resistor - Surface Mount CRCW2010820KFKEF-ND
820 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 820K 1% E02 E3 Rohs Compliant Vishay - 47P4793 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 820K 1% E02 E3 Rohs Compliant Vishay
47P4793
Crcw2010 100 820K 1% E02 E3 Rohs Compliant Vishay 47P4793
CRCW2010 100 820K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 820K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010820KFKEF CRCW2010820KFKEF-ND 47P4793
Product Name RES 820K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 820K 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 820000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details