Vishay Intertechnology, Inc. RES 7.32 OHM 3/4W 1% 2010 SMD CRCW20107R32FNTF

Description
RES 7.32ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.32ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 3/4W 1% 2010 SMD - CRCW20107R32FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 3/4W 1% 2010 SMD
CRCW20107R32FNTF
RES 7.32 OHM 3/4W 1% 2010 SMD CRCW20107R32FNTF
RES 7.32ohm 3/4W 1% 2010 SMD

RES 7.32ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107R32FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107R32FNTF-ND
Chip Resistor - Surface Mount CRCW20107R32FNTF-ND
7.32 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 7.32 1% 200 R02 Rohs Compliant Vishay - 49P4355 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 7.32 1% 200 R02 Rohs Compliant Vishay
49P4355
Crcw2010 7.32 1% 200 R02 Rohs Compliant Vishay 49P4355
CRCW2010 7.32 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 7.32 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20107R32FNTF CRCW20107R32FNTF-ND 49P4355
Product Name RES 7.32 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 7.32 1% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details