Vishay Intertechnology, Inc. RES 7.5M OHM 3/4W 5% 2010 SMD CRCW20107M50JNTF

Description
RES 7.5Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 7.5Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 3/4W 5% 2010 SMD - CRCW20107M50JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 3/4W 5% 2010 SMD
CRCW20107M50JNTF
RES 7.5M OHM 3/4W 5% 2010 SMD CRCW20107M50JNTF
RES 7.5Mohm 3/4W 5% 2010 SMD

RES 7.5Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107M50JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107M50JNTF-ND
Chip Resistor - Surface Mount CRCW20107M50JNTF-ND
7.5 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20107M50JNTF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20107M50JNTF
Chip Resistor - Surface Mount CRCW20107M50JNTF
RES SMD 7.5M OHM 5% 3/4W 2010

RES SMD 7.5M OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20107M50JNTF CRCW20107M50JNTF-ND CRCW20107M50JNTF
Product Name RES 7.5M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 7.50E6 ohms 7.50E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details