Vishay Intertechnology, Inc. RES 7.50M OHM 3/4W 1% 2010 SMD CRCW20107M50FKTF

Description
RES 7.50Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.50Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50M OHM 3/4W 1% 2010 SMD - CRCW20107M50FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50M OHM 3/4W 1% 2010 SMD
CRCW20107M50FKTF
RES 7.50M OHM 3/4W 1% 2010 SMD CRCW20107M50FKTF
RES 7.50Mohm 3/4W 1% 2010 SMD

RES 7.50Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107M50FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107M50FKTF-ND
Chip Resistor - Surface Mount CRCW20107M50FKTF-ND
7.5 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20107M50FKTF CRCW20107M50FKTF-ND
Product Name RES 7.50M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers