Vishay Intertechnology, Inc. CRCW20107K50FKTF CRCW20107K50FKTF

Description
CRCW20107K50FKTF
Request a Quote Datasheet
Description
CRCW20107K50FKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW20107K50FKTF - CRCW20107K50FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW20107K50FKTF
CRCW20107K50FKTF
CRCW20107K50FKTF CRCW20107K50FKTF
CRCW20107K50FKTF

CRCW20107K50FKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107K50FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107K50FKTF-ND
Chip Resistor - Surface Mount CRCW20107K50FKTF-ND
7.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 7.5Kohm, 750Mw, 1%; Resistance Vishay - 37C0291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Kohm, 750Mw, 1%; Resistance Vishay
37C0291
Resistor, Thick Film, 7.5Kohm, 750Mw, 1%; Resistance Vishay 37C0291
RESISTOR, THICK FILM, 7.5KOHM, 750mW, 1%; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 7.5KOHM, 750mW, 1%; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20107K50FKTF CRCW20107K50FKTF-ND 37C0291
Product Name CRCW20107K50FKTF Chip Resistor - Surface Mount Resistor, Thick Film, 7.5Kohm, 750Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details