Vishay Intertechnology, Inc. RES 7.15K OHM 3/4W 1% 2010 SMD CRCW20107K15FKTF

Description
RES 7.15Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 7.15Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 3/4W 1% 2010 SMD - CRCW20107K15FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 3/4W 1% 2010 SMD
CRCW20107K15FKTF
RES 7.15K OHM 3/4W 1% 2010 SMD CRCW20107K15FKTF
RES 7.15Kohm 3/4W 1% 2010 SMD

RES 7.15Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20107K15FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20107K15FKTF-ND
Chip Resistor - Surface Mount CRCW20107K15FKTF-ND
7.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

7.15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 7.15K 1% 100 R02 Rohs Compliant Vishay - 49P4349 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 7.15K 1% 100 R02 Rohs Compliant Vishay
49P4349
Crcw2010 7.15K 1% 100 R02 Rohs Compliant Vishay 49P4349
CRCW2010 7.15K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 7.15K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20107K15FKTF CRCW20107K15FKTF-ND 49P4349
Product Name RES 7.15K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 7.15K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details